EN
  • EN
  • DE

657659\4GB\256Mx8\18C\3

Part No 657659\4GB\256Mx8\18C\3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949600-657659\4GB\256Mx8\18C\3
Series *
Ultra Librarian 3D Model Ultra Librarian 657659\4GB\256Mx8\18C\3 CAD Model

Description

The Hynix Semiconductor 657659 is a 4GB memory module configured as 256Mx8 with an 18C timing specification. The additional number '3' at the end likely indicates a revision or sub-specification. This module provides temporary data storage and is used in a variety of applications, ranging from desktop computers to embedded systems.

Applications:

  • Desktop Computers: Enhances system performance by providing system memory.
  • Laptop Computers: Supports portable computing devices.
  • Workstations: Provides adequate memory for running complex applications.
  • Gaming PCs: Improves gaming performance.
  • Servers: Used as a fundamental memory component in server systems.

Features:

  • 4GB Capacity: Offers a significant amount of memory for multitasking.
  • 256Mx8 Configuration: Organizes the memory into 256 million words, each 8 bits wide.
  • 18C Timing: Specifies the CAS Latency (Column Address Strobe latency) rating.
  • Standard Module Format: Adheres to a standard module form factor for easy installation and compatibility.
  • High-Speed Data Transfer: Enables fast and efficient data access.

Benefits:

  • Improved System Performance: Increases system speed and responsiveness.
  • Enhanced Multitasking: Allows multiple applications to run concurrently.
  • Increased Productivity: Improves efficiency in memory intensive tasks.
  • Smooth Gaming Experience: Reduces lag in games.
  • Cost-Effective Upgrade: Offers a good balance of performance and affordability.

Additional Details:

This Hynix memory module is likely DDR3 SDRAM, although DDR2 or DDR4 are possible depending on manufacturing date. The 256Mx8 configuration describes the arrangement of memory cells within the module. A CAS Latency of 18C, refers to the delay between the memory controller requesting data and its availability. Always consult the datasheet prior to installation to check the voltage requirements, frequency, and precise timing parameters. Proper handling to avoid ESD damage is crucial during installation. The presence of the trailing '3' in the part number likely denotes a specific revision or sub-specification of the memory module, potentially related to manufacturing process or internal components.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess