EN
  • EN
  • DE

2426\128MB\8Mx8\16C

Part No 2426\128MB\8Mx8\16C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description PC100 16Mx64-7J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951957-2426\128MB\8Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 2426\128MB\8Mx8\16C CAD Model

Description

The Hynix Semiconductor 2426 is a 128MB memory module configured as 8Mx8 with a timing specification of 16C. This module provides temporary storage and is commonly used in older systems or embedded applications where limited memory capacity is sufficient.

Applications:

  • Legacy Embedded Systems: Integrated into older embedded devices for basic memory needs.
  • Industrial Control Systems: Used in industrial applications requiring data storage and processing.
  • Networking Devices: Employed in routers, switches, and other networking equipment as buffer memory.
  • Older Desktop PCs: Can be used as system memory for older computers.
  • Test and Measurement Equipment: Provides memory for oscilloscopes and other testing devices.

Features:

  • 128MB Capacity: Offers 128 megabytes of storage space for temporary data.
  • 8Mx8 Configuration: Organizes the memory into 8 million words, each 8 bits wide.
  • 16C Timing: Indicates a specific CAS Latency (Column Address Strobe latency) rating.
  • Standard Module Format: Adheres to a standard module form factor for compatibility.
  • Fast Data Transfer: Supports relatively fast data access and transfer rates.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of older systems.
  • Enhanced Multitasking: Allows multiple applications to run concurrently.
  • Increased Data Throughput: Enables faster data processing and transfer rates.
  • Cost-Effective Memory Solution: Provides a balance of performance and affordability.
  • Easy Integration: Designed for straightforward installation into compatible systems.

Additional Details:

The Hynix 2426 memory module is likely SDRAM or older DDR SDRAM. The 8Mx8 configuration indicates the organization of the memory cells, with 8 million addressable locations, each storing 8 bits. The 16C timing is the CAS Latency (CL), which contributes to overall memory performance. Before installing, consult the device datasheet for specific voltage and frequency requirements and ensure compatibility with the host system. Take proper ESD precautions during handling and installation. Due to its small size, it is probably older technology.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess