EN
  • EN
  • DE

SHC2005CR

Part No SHC2005CR
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts ( S )
Description Hubbell Wiring Device-kellems SHC2005CR Cordcon, Str Ml, .31-.38", 1/4", Nyl, Bk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 974292-SHC2005CR
Categories OEM Parts( S )
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SHC2005CR CAD Model

Description

The SHC2005CR is a Straight Blade Connector from Hubbell Wiring Device-Kellems. It's designed for industrial and commercial applications requiring a durable and reliable power connection. This connector is part of Hubbell's offering of robust wiring solutions, ensuring safe and consistent performance in demanding environments.

Applications:

  • Industrial machinery
  • Commercial appliances
  • Power tools
  • Construction sites
  • Temporary power distribution

Features:

  • 20 Amp, 125 Volt Rating
  • Straight Blade Configuration
  • NEMA 5-20R Configuration
  • Durable Construction
  • Ergonomic Design for Easy Grip
  • Color-Coded Terminal Screws

Benefits:

  • Provides a reliable and safe power connection for heavy-duty equipment
  • Ensures long-lasting performance in harsh environments
  • Simplifies installation with color-coded terminal screws
  • Offers enhanced user safety with its robust design
  • Reduces downtime and maintenance costs

Technical Specifications:

  • Amperage: 20A
  • Voltage: 125V
  • NEMA Configuration: 5-20R
  • Wiring Type: 2-Pole, 3-Wire Grounding
  • Material: High-Impact Resistant Thermoplastic
  • Color: Black
  • Operating Temperature: -40°C to 60°C

The SHC2005CR connector is a reliable choice for applications where a robust and dependable power connection is crucial. Its durable construction and ergonomic design make it suitable for demanding industrial and commercial environments.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7246 $74.8984
8+ $15.3637 $122.9096
12+ $14.8836 $178.6032
17+ $14.4035 $244.8595
21+ $13.9233 $292.3893
28+ $12.4830 $349.5240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess