EN
  • EN
  • DE

SHC1041

Part No SHC1041
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts ( S )
Description HUBBELL WIRING DEVICE-KELLEMS SHC1041 Liquid Tight Connector, 1 in., Yellow
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Aluminum
Material Aluminium
RoHS Compliant
Win Source Part Number 992989-SHC1041
Categories OEM Parts( S )
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SHC1041 CAD Model

Description

The SHC1041 is likely a product from Hubbell Wiring Device-Kellems related to wiring and cable management. Given Hubbell's product range, it is most probably a strain relief cord connector or a similar wiring termination device. Without specific details, the description is based on a likely function.

Applications

  • Connecting Power Cords to Equipment: Providing a secure and strain-relieved connection for power cords.
  • Wiring in Industrial Environments: Protecting wiring in harsh industrial settings.
  • Panel Building: Terminating wires and cables inside electrical panels.
  • OEM Equipment Manufacturing: Integrating into original equipment manufacturer's products.
  • Marine Applications: Wiring connections on boats and other marine equipment.

Features

  • Strain Relief: Prevents damage to conductors and terminations by providing strain relief.
  • Nylon Construction: Provides durability and resistance to corrosion and chemicals.
  • Liquid-Tight Design: Protects against moisture and dust ingress.
  • Easy Installation: Simple to install with standard tools.
  • Wide Range of Cable Sizes: Accommodates a variety of cable diameters.
  • UL Listed/CSA Certified: Meets safety standards.

Benefits

  • Increased Safety: Prevents electrical hazards by ensuring secure wiring connections.
  • Extended Equipment Life: Protects wiring and terminations from damage.
  • Reduced Downtime: Minimizes wiring failures and maintenance.
  • Reliable Performance: Ensures consistent electrical performance.
  • Compliance: Helps meet safety and regulatory requirements.

Additional Details

The SHC1041 likely has a threaded body for mounting into an enclosure or panel. The cable is secured within the connector using a clamping mechanism. The specific cable diameter range and thread size can be found in the product datasheet. When selecting a cord connector, it's important to consider the cable type, diameter, and environmental conditions. Hubbell offers a wide range of cord connectors to suit various applications. Always follow applicable electrical codes and safety regulations when installing wiring devices.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess