EN
  • EN
  • DE

AD6688BBPZRL

Part No AD6688BBPZRL
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464116-AD6688BBPZRL
Manufacturer Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Active
Frequency 1.2 GHz
Data Rate (Max) 16Gbps
Modulation or Protocol TD-SCDMA, W-CDMA
Applications General Purpose
Current - Receiving 790mA
Data Interface SPI
Voltage - Supply 0.95V ~ 1V, 1.85V ~ 1.95V, 2.44V ~ 2.56V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 196-LFBGA Exposed Pad
Supplier Device Package 196-BGA-ED (12x12)
Ultra Librarian 3D Model Ultra Librarian AD6688BBPZRL CAD Model

Description

The AD6688BBPZRL by Analog Devices is a sophisticated RF receiver that marks a significant advancement in the field of telecommunications and signal processing. Designed to cater to the demanding requirements of modern wireless systems, this device offers unparalleled performance in terms of sensitivity, dynamic range, and signal integrity. The AD6688BBPZRL is capable of operating across a broad frequency range, making it suitable for a wide variety of applications, from satellite communications to cellular base stations and defense electronics. Its integrated features, including programmable filters and gain control, allow for effective signal conditioning, significantly improving the quality of received signals. Housed in a compact LFCSP package, it is optimized for minimal space usage, addressing the needs of densely packed system designs. This RF receiver stands out for its ability to maintain high performance even under challenging conditions, making it an ideal choice for systems requiring high reliability and accuracy in signal reception.

You May Also Be Interested in

Altera
FPGA
Lowest to $194.7762
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Altera
FPGA
Lowest to $931.3433
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess