EN
  • EN
  • DE

HBLALU3800B10

Part No HBLALU3800B10
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description Hubbell Wiring Device-kellems HBLALU3800B10 Raceway, 1 Chan Base, 10',
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mount Base
RoHS Non-Compliant
Win Source Part Number 969383-HBLALU3800B10
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBLALU3800B10 CAD Model

Description

The HBLALU3800B10 is a wiring device manufactured by Hubbell Wiring Device-Kellems. While precise specifications require further research, it is most likely a connector or wiring component designed for industrial or commercial electrical applications. Hubbell Wiring Device-Kellems is a well-known manufacturer specializing in robust and reliable wiring solutions.

Applications

  • Industrial Power Distribution: Used in factories and manufacturing plants to connect power cables to equipment and machinery.
  • Commercial Construction: Employed in office buildings, retail spaces, and other commercial buildings for electrical wiring and connectivity.
  • Data Centers: Utilized to connect power to servers, cooling systems, and other critical infrastructure components.
  • Outdoor Lighting: Installed in street lighting, parking lot lighting, and other outdoor lighting systems.
  • Temporary Power Solutions: Incorporated in portable power distribution systems for events, construction sites, and emergency power setups.

Features

  • Durable Construction: Built with high-quality materials to withstand harsh environmental conditions and physical stress.
  • Secure Connection: Provides a reliable and secure electrical connection, minimizing the risk of power outages or equipment failure.
  • Weather Resistant: Designed to resist moisture, dust, and other environmental factors, ensuring long-term performance in outdoor or harsh environments.
  • Easy Installation: Features a user-friendly design that simplifies installation and reduces labor costs.
  • Compliance with Standards: Meets industry standards for safety and performance, ensuring compliance with regulatory requirements.

Benefits

  • Reliable Power Delivery: Ensures a consistent and uninterrupted power supply, minimizing downtime and improving operational efficiency.
  • Long-Term Performance: Durable construction and weather-resistant design provide long-term reliability and reduce maintenance costs.
  • Safe Operation: Secure connections and compliance with safety standards ensure safe operation and protect against electrical hazards.
  • Reduced Installation Costs: Easy installation features minimize labor costs and speed up project completion.
  • Versatile Application: Suitable for a wide range of industrial and commercial electrical applications, offering flexibility in system design and implementation.

Additional Details

Without specific datasheet information, it's difficult to pinpoint exact amp/voltage ratings or construction material. However, given the 'ALU' in the part number, it likely incorporates aluminum in its construction. It is most likely designed for use with specific types of electrical cables or conduits and complies with relevant UL, CSA, or other industry standards. The specific connector type (e.g., plug, receptacle, coupling) would need to be determined from additional data or visual inspection.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess