EN
  • EN
  • DE

HBL8331C

Part No HBL8331C
Manufacturer Hubbell Wiring Device-Kellems
Catalog Custom Parts (E - I)
Description 4P4W 30A 120/208V Male Plug Nema 18-30P Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1145949-HBL8331C
Categories Custom Parts
Manufacturer Hubbell Wiring Device-Kellems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HBL8331C CAD Model

Description

The Hubbell Wiring Device-Kellems HBL8331C is an IEC 309 pin and sleeve receptacle. These receptacles are designed to provide a safe and reliable power connection in industrial and commercial environments. They are polarized and grounded to prevent accidental misconnection and ensure electrical safety.

Applications

  • Industrial machinery power connections
  • Commercial equipment power connections
  • Generator connections
  • Shore power connections for boats and RVs
  • Data centers

Features

  • IEC 309 Compliant: Meets international standards for safety and performance.
  • Polarized and Grounded: Prevents misconnection and ensures electrical safety.
  • Durable Construction: Withstands harsh industrial environments.
  • Watertight Options: Available for wet locations.
  • Various Amperage and Voltage Ratings: Suitable for a wide range of applications.

Benefits

  • Safe and Reliable Power Connection: Ensures electrical safety and prevents equipment damage.
  • Interchangeability: IEC 309 standard allows for easy interchangeability of plugs and receptacles.
  • Durable: Built to withstand harsh industrial environments.
  • Versatile: Available in various configurations to meet specific application requirements.

Technical Specifications

The HBL8331C is typically a 30A, 480V, 3-pole, 4-wire grounding receptacle. It is constructed from high-quality, impact-resistant materials to withstand harsh industrial environments. Hubbell offers various options, including watertight and corrosion-resistant versions, catering to diverse application needs. Specific specifications, such as amperage, voltage, and pole configuration, can vary, so it is essential to refer to the product datasheet for precise details. These receptacles provide a secure and reliable connection, ensuring uninterrupted power supply to critical equipment. The IEC 309 compliance ensures global compatibility and adherence to stringent safety standards.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Hitachi, Ltd
Contact for details
Need more? Email Us
Panasonic
Need more? Email Us
Rochester Electronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fastrax
Lowest to $32.6415
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess