EN
  • EN
  • DE

HBL1201

Part No HBL1201
Manufacturer Hubbell Wiring Device-Kellems
Catalog Custom Parts (E - I)
Description Switch Toggle ON OFF SPST Lever Screw 15A 277VAC Panel Mount with Frame
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Brown
Contact Current Rating 15 A
Max Operating Temperature 75 °C
Max Voltage Rating (AC) 277 V
Min Operating Temperature -40 °C
Mount Panel
Orientation Straight
RoHS Compliant
Termination Screw
Throw Configuration SPST
Weight 90.72 g
Win Source Part Number 1228277-HBL1201
Categories Custom Parts
Manufacturer Hubbell Wiring Device-Kellems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HBL1201 CAD Model

Description

The HBL1201 is a brown colored straight orientation panel mount switch manufactured by Hubbell Wiring Device-Kellems.

  • Color: Brown
  • Orientation: Straight
  • Mount: Panel Mount
  • Termination: Screw
  • Contact Current Rating: 15A
  • Weight: 90.72g
  • Compliance: RoHS
  • Throw Configuration: SPST
  • Maximum Voltage Rating: 277V AC
  • Minimum Operating Temperature: -40°C
  • Maximum Operating Temperature: 75°C

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Hitachi, Ltd
Contact for details
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess