EN
  • EN
  • DE

TJ3965D-5.0V

Part No TJ3965D-5.0V
Manufacturer TAEJIN / HTC Korea
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 366309-TJ3965D-5.0V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TJ3965D-5.0V CAD Model

Description

The TJ3965D-5.0V is a highly integrated power management IC manufactured by TAEJIN / HTC Korea. It's designed to provide a stable and efficient 5.0V output for various electronic devices. This regulator offers a compact solution for applications requiring a fixed voltage supply, emphasizing efficiency and minimal external components.

Applications:

  • Mobile Phones: Powering core circuitry requiring a stable 5V supply.
  • Portable Devices: Regulating voltage for handheld electronics such as MP3 players and digital cameras.
  • IoT Devices: Providing power for sensors and communication modules in Internet of Things applications.
  • Embedded Systems: Supplying power to microcontrollers and peripheral devices in embedded systems.
  • Wearable Technology: Power management in smartwatches and fitness trackers.

Features:

  • Fixed 5.0V Output: Provides a stable and regulated 5.0V power supply.
  • High Efficiency: Designed for optimal power conversion efficiency to minimize energy loss.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the device and connected circuitry from excessive current draw.
  • Short Circuit Protection: Shuts down the output in the event of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the IC from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures consistent and reliable performance of connected devices.
  • Extended Battery Life: High efficiency minimizes energy waste, extending the battery life of portable devices.
  • Device Protection: Built-in protection features safeguard against overcurrent, short circuits, and overheating.
  • Simplified Design: Requires minimal external components, simplifying circuit design and reducing board space.
  • Cost-Effective Solution: Provides a comprehensive power management solution at a competitive price.

Technical Specifications: Input voltage range (Consult datasheet for exact range), Output voltage 5.0V, Quiescent current (Consult datasheet for value), Operating temperature range (Consult datasheet for range), Package type (Consult datasheet for package details).

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess