EN
  • EN
  • DE

LM1086RS-3.3

Part No LM1086RS-3.3
Manufacturer TAEJIN / HTC Korea
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer HTC Korea
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827690-LM1086RS-3.3
Package Tape & Reel (TR)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.5V @ 1.5A
Current - Output 1.5A
Current - Supply (Max) 10mA
PSRR 65dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Ultra Librarian 3D Model Ultra Librarian LM1086RS-3.3 CAD Model

Description

The LM1086RS-3.3 is a low dropout (LDO) voltage regulator manufactured by TAEJIN / HTC Korea. As an LDO regulator, it maintains a stable 3.3V output voltage even with a small difference between input and output voltages. This characteristic makes it useful for applications requiring efficient power conversion. The '-3.3' suffix indicates a fixed output voltage of 3.3V.

Applications

  • Microcontroller Power: Provides a regulated 3.3V supply for microcontrollers and associated digital circuitry.
  • Post Regulation for Switching Supplies: Reduces output ripple and noise generated by switching regulators.
  • Battery-Operated Systems: Enables efficient voltage regulation from battery sources.
  • Linear Power Supplies: Provides a stable 3.3V output in linear power supply configurations.
  • Portable Devices: Common in portable electronics where a regulated 3.3V rail is required.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal voltage difference between input and output, enhancing efficiency.
  • Fixed 3.3V Output: Supplies a precise and consistent 3.3V output voltage.
  • Overcurrent Protection: Protects the regulator and downstream circuitry from excessive current.
  • Thermal Shutdown: Disables the regulator when the internal temperature exceeds a predetermined threshold.
  • Reverse Polarity Protection: Protects the regulator against damage from reverse battery connections.

Benefits

  • Consistent Voltage Supply: Delivers a stable and dependable 3.3V, crucial for sensitive components.
  • Increased Efficiency: The low dropout voltage minimizes power loss, resulting in higher efficiency.
  • Enhanced Robustness: Incorporates overcurrent protection, thermal shutdown, and reverse battery protection for increased reliability.
  • Simplified Integration: Requires a minimal number of external components.
  • Cost-Effective Solution: Offers reliable voltage regulation at a competitive cost.

Additional Details

The LM1086RS-3.3 LDO voltage regulator is optimized for providing a stable 3.3V supply across various applications. It features low dropout voltage and integrated protections, rendering it suitable for applications where efficiency and reliability are paramount. It is often found in a TO-252 or similar surface-mount package. Heat sinking may be necessary depending on the operating conditions. TAEJIN/HTC Korea is a recognized manufacturer of power management ICs. It is designed as a replacement for industry-standard LDO regulators.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2930 $51.2750
420+ $0.2404 $100.9680
645+ $0.2329 $150.2205
890+ $0.2254 $200.6060
1,150+ $0.2179 $250.5850
1,540+ $0.1954 $300.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,100 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess