EN
  • EN
  • DE

ADF4351BCPZ-RL7

Part No ADF4351BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH PLL VCO 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Distribution, Fractional N, Integer N, Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 4.4GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 008769-ADF4351BCPZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Wireless, Test & Measurement, Communications & Networking, Clock & Timing
Family Name ADF4351
Introduction Date February 14, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADF4351BCPZ-RL7 CAD Model

Description

Product Overview: ADF4351BCPZ-RL7

The ADF4351BCPZ-RL7 is a high-performance frequency synthesizer manufactured by Analog Devices Inc., designed to deliver comprehensive solutions for a wide range of applications, including wireless communication, test equipment, and private mobile radios. This integrated circuit (IC) is part of the ADF4351 series, which is known for its reliability and versatility in generating frequencies within a broad spectrum.

Key Features

  • Wide Frequency Range: The ADF4351BCPZ-RL7 is capable of generating frequencies from 35 MHz to 4.4 GHz, making it an excellent choice for applications that require a large frequency range.
  • Fractional-N Synthesizer: It features a fractional-N phase-locked loop (PLL) synthesizer, allowing for fine frequency resolution and low phase noise performance.
  • Integrated VCO: The device includes an integrated voltage-controlled oscillator (VCO) with a fundamental output frequency ranging from 2200 MHz to 4400 MHz.
  • Programmable Output Power: Output power levels are programmable, providing flexibility to meet various signal chain requirements.
  • Low Power Consumption: Engineered for efficiency, the ADF4351BCPZ-RL7 operates with a 3.3 V power supply and has a low power consumption, making it suitable for battery-powered devices.
  • Programmable Dividers: The device features programmable dividers, allowing the user to generate lower frequencies with high granularity.

Package and Quality

The ADF4351BCPZ-RL7 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. The product is available in a reel format, denoted by the suffix "RL7," signifying that it is provided in a quantity suitable for high-volume production.

Applications

With its broad frequency range and precision control, the ADF4351BCPZ-RL7 is suited for various applications, including:

  • Wireless Infrastructure (GSM, LTE, W-CDMA, WiMAX)
  • Test and Measurement Equipment
  • Clock Generation for Digital Converters
  • Private Mobile Radios
  • Satellite Communications

Analog Devices Inc. is known for its commitment to quality, and the ADF4351BCPZ-RL7 is no exception. It is designed to meet the rigorous demands of the modern electronic environment, ensuring reliability and performance for your critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3549 $61.7745
9+ $11.5730 $104.1570
14+ $11.1820 $156.5480
20+ $10.4000 $208.0000
25+ $10.0091 $250.2275
32+ $9.6181 $307.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess