EN
  • EN
  • DE

953-1A-24DG-1

Part No 953-1A-24DG-1
Manufacturer Hsinda Precision Co., Ltd.
Catalog Power Relays, Over 2 Amps
Description 24V 40A 1 Set Normally Open: 1A (SPST NO) Through Hole,31.8x27.4mm Power Relays RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,31.8x27.4mm
Contact Material Silver Alloy
Coil Voltage 24V
Operating Temperature -40℃~+85℃
Switching Current(Max) 40A
Release Time 10ms
Operate Time 15ms
Contact Resistance 100mΩ
Contact Rating 30A@250VAC;20A@277VAC;20A@30VDC;30A@240VAC
Length 31.8mm
Coil Rated Power 900mW
Switching Voltage(Max) 250V@AC;30V@DC
Width 27.4mm
Coil Resistance 660Ω
Ultra Librarian 3D Model Ultra Librarian 953-1A-24DG-1 CAD Model

Description

The 0-0535841-5 is a versatile electronic component designed to meet a variety of application requirements. This component is ideal for those seeking reliability and performance in demanding environments.

Features and Benefits

  • High Durability: Manufactured with robust materials ensuring long-lasting performance.
  • Compact Design: Space-saving size allows for use in a wide range of devices.
  • Efficiency: Offers excellent performance efficiency, reducing overall power consumption.
  • Versatility: Suitable for both consumer and industrial applications.

Applications

  • Consumer Electronics: Used in devices like televisions and audio systems.
  • Industrial Machinery: Suitable for automation systems and controllers.
  • Telecommunications: Helps in managing connections and signal transmission.

Additional Details

With its innovative design and robust functionality, the 0-0535841-5 is a preferred choice for engineers and manufacturers worldwide.

You May Also Be Interested in

Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 6A 48V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 6A 48V
Need more? Email Us
Schneider Electric
HARMONY, POWER RELAY, DIN RAIL/P
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 5A 24V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess