EN
  • EN
  • DE

HP P41722-001 - HP Platinum 8352V (2.1GHz - 36C) CPU

Part No HP P41722-001 - HP Platinum 8352V (2.1GHz - 36C) CPU
Manufacturer HP
Catalog CPU
Description HP Platinum 8352V (2.1GHz - 36C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406425-HP P41722-001 - HP Platinum 8352V (2.1GHz - 36C) CPU
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P41722-001 - HP Platinum 8352V (2.1GHz - 36C) CPU CAD Model

Description

Introducing the HP P41722-001, which houses the formidable HP Platinum 8352V CPU, a titan among processors in the realm of server computing. This powerhouse belongs to Intel's 3rd Generation Xeon Scalable processor lineup and is tailor-made for scenarios that demand the highest levels of performance, such as big data analytics, enterprise resource planning (ERP), and cloud-based services. The Platinum 8352V operates at a core frequency of 2.1 GHz, and with an astounding 36 cores, it sets the bar for parallel processing and multitasking capabilities. It is designed to efficiently manage and execute numerous high-complexity workloads simultaneously, leveraging Intel's Hyper-Threading Technology to handle up to 72 threads concurrently. This is complemented by a substantial cache memory, facilitating rapid data access and processing. Support for DDR4 memory ensures compatibility with high-speed memory systems, crucial for applications that are memory-bandwidth intensive. The processor also boasts Intel's Turbo Boost Technology for dynamic performance scaling based on workload demands. Embedded within a thermal framework that emphasizes energy efficiency, the HP Platinum 8352V represents the pinnacle of processor technology for enterprises aiming to supercharge their IT infrastructure and tackle the most demanding computational tasks.

You May Also Be Interested in

Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess