EN
  • EN
  • DE

HP P36929-B21 - HP Platinum 8352Y (2.2GHz- 32C) CPU for G10+

Part No HP P36929-B21 - HP Platinum 8352Y (2.2GHz- 32C) CPU for G10+
Manufacturer HP
Catalog CPU
Description HP Platinum 8352Y (2.2GHz- 32C) CPU for G10+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406235-HP P36929-B21 - HP Platinum 8352Y (2.2GHz- 32C) CPU for G10+
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P36929-B21 - HP Platinum 8352Y (2.2GHz- 32C) CPU for G10+ CAD Model

Description

The HP P36929-B21 Platinum 8352Y CPU is a state-of-the-art processor designed specifically for the HP G10+ server platform, offering exceptional performance benchmarks that cater to the most demanding data center and enterprise workloads. This CPU features a base clock speed of 2.2GHz across 32 cores, providing a balanced blend of performance and energy efficiency, making it an ideal choice for multi-threaded applications and virtualized environments. The 32-core configuration significantly enhances parallel processing capabilities, allowing for substantial throughput in computational tasks and data processing. Moreover, the 8352Y is built on advanced silicon design technology, ensuring reliability and scalability for future growth. This processor supports advanced virtualization technologies such as Intel VT-x and AMD-V, which are essential for running multiple isolated OS environments on a single physical hardware platform. Additionally, it incorporates advanced security features to safeguard system data against unauthorized access, making it an ideal solution for data-sensitive applications. Energy efficiency is another hallmark of this CPU, with features designed to optimize power consumption without compromising on performance. It integrates seamlessly with HP's G10+ server infrastructure, enabling easy installation and configuration. The HP P36929-B21 Platinum 8352Y CPU is a powerful processor that not only meets but exceeds the requirements of modern server environments, offering unprecedented levels of performance, efficiency, and security.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess