EN
  • EN
  • DE

HP P17142-L21 - HP E-2236 (3.40GHz/6C/80W) ML30 G10 Kit

Part No HP P17142-L21 - HP E-2236 (3.40GHz/6C/80W) ML30 G10 Kit
Manufacturer HP
Catalog CPU
Description HP E-2236 (3.40GHz/6C/80W) ML30 G10 Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407495-HP P17142-L21 - HP E-2236 (3.40GHz/6C/80W) ML30 G10 Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P17142-L21 - HP E-2236 (3.40GHz/6C/80W) ML30 G10 Kit CAD Model

Description

The HP P17142-L21 CPU Kit is a crucial upgrade component for HP ProLiant ML30 Gen10 servers, designed to significantly bolster processing capabilities in a cost and energy-efficient manner. This kit is built around the Intel Xeon E-2236 processor, which operates at a solid 3.40GHz frequency across six cores, offering a balanced mix of performance and power efficiency for small to medium-sized business environments. This makes it an ideal solution for a variety of server workloads, including file/print services, web hosting, and virtualization. The E-2236 processor, with an 80W thermal design power (TDP), maintains a lower power consumption while delivering formidable compute power, ensuring that operational costs are kept in check. Thanks to Intel’s Hyper-Threading Technology, the processor can handle up to 12 threads simultaneously, allowing for more efficient processing of parallel tasks. Additionally, the CPU supports Intel’s Turbo Boost Technology, which can dynamically increase the processor's frequency to 4.80GHz to manage workload spikes without a hitch. The kit is engineered to mesh seamlessly with ML30 Gen10 servers, ensuring a straightforward installation process and reliable performance. It also includes a specialized cooling solution to keep the processor at an optimal temperature, thus prolonging the lifespan of the server's components. Overall, the HP P17142-L21 offers a compelling option for businesses looking to enhance their IT infrastructure with a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess