EN
  • EN
  • DE

HP P13325-001 - HP 2U SFF Easy Install Rail kit for G10+ Servers

Part No HP P13325-001 - HP 2U SFF Easy Install Rail kit for G10+ Servers
Manufacturer HP
Catalog Rack Options
Description HP 2U SFF Easy Install Rail kit for G10+ Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411857-HP P13325-001 - HP 2U SFF Easy Install Rail kit for G10+ Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P13325-001 - HP 2U SFF Easy Install Rail kit for G10+ Servers CAD Model

Description

The HP P13325-001 offers an Easy Install Rail Kit designed for 2U Small Form Factor (SFF) G10+ servers, emphasizing ease of installation and robust support. This rail kit is a crucial accessory for IT departments and data center managers tasked with the rapid deployment and secure mounting of HP's latest G10+ servers. The easy-install feature significantly reduces installation time, enabling servers to be set up or upgraded without complex tools or prolonged downtime. Tailored for 2U SFF configurations, the rail kit ensures a secure fit within server racks, providing a stable platform that reduces the risk of damage or disruption. Included in the kit are all necessary components for a tool-less installation, making it accessible to personnel of varying technical expertise. Designed with a focus on compatibility and durability, the P13325-001 supports a wide range of HP G10+ server models, offering versatility across different data center configurations. This rail kit not only facilitates efficient server management but also enhances the physical organization and operational reliability of server environments, underscoring HP's commitment to innovative, user-friendly solutions.

You May Also Be Interested in

IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
PWR DIST. UNIT-3 PHASE IEC-309
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess