EN
  • EN
  • DE

HP P02514-B21 - HP GOLD 6248 (2.5GHz - 20C) DL380 G10 CPU Kit

Part No HP P02514-B21 - HP GOLD 6248 (2.5GHz - 20C) DL380 G10 CPU Kit
Manufacturer HP
Catalog CPU
Description HP GOLD 6248 (2.5GHz - 20C) DL380 G10 CPU Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406668-HP P02514-B21 - HP GOLD 6248 (2.5GHz - 20C) DL380 G10 CPU Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P02514-B21 - HP GOLD 6248 (2.5GHz - 20C) DL380 G10 CPU Kit CAD Model

Description

The HP P02514-B21 CPU Kit is powered by the Intel Xeon Gold 6248 processor, designed to deliver outstanding performance, scalability, and efficiency. With a base frequency of 2.5 GHz and 20 cores, this CPU Kit is an excellent choice for enterprises seeking to enhance their HP ProLiant DL380 Gen10 servers for intensive workloads. It includes advanced features like Intel Turbo Boost Technology 2.0, which increases the processor's frequency as needed by taking advantage of thermal and power headroom, and Intel Hyper-Threading Technology, allowing more efficient use of processor resources by enabling multiple threads to run on each core. This kit is optimized for a wide range of applications, including large-scale virtualization, high-performance computing, database processing, and cloud infrastructures, thanks to its support for up to 2933 MT/s DDR4 memory and integration with sophisticated Intel technologies for virtualization and security, including Intel VT-x with Extended Page Tables and Intel Trusted Execution Technology. With its vast core count and performance-centric features, the HP Gold 6248 CPU Kit empowers businesses to handle growing data demands, complex computational requirements, and extensive multitasking without compromising on efficiency. Additionally, the emphasis on security and reliability makes it a reliable cornerstone for IT environments that prioritize data integrity and uptime. By upgrading to this CPU kit, organizations can significantly improve their server's performance and throughput, ensuring they remain competitive in the fast-evolving digital landscape.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess