EN
  • EN
  • DE

HP MSA1040-CBL-SASHD-4M - HP 4M MiniSAS HD to MiniSAS Cable for MSA1040

Part No HP MSA1040-CBL-SASHD-4M - HP 4M MiniSAS HD to MiniSAS Cable for MSA1040
Manufacturer HP
Catalog Cables
Description HP 4M MiniSAS HD to MiniSAS Cable for MSA1040
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1405390-HP MSA1040-CBL-SASHD-4M - HP 4M MiniSAS HD to MiniSAS Cable for MSA1040
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP MSA1040-CBL-SASHD-4M - HP 4M MiniSAS HD to MiniSAS Cable for MSA1040 CAD Model

Description

Extending to a length of 4 meters, the HP MSA1040-CBL-SASHD-4M cable is designed to connect HP MSA1040 storage arrays with other SAS-equipped devices, leveraging the strengths of both MiniSAS and MiniSAS HD technologies. This hybrid cable facilitates versatile and high-speed connections, suitable for linking components over larger distances within data centers, without compromising on data transmission quality or reliability. The inclusion of MiniSAS HD technology allows for increased data transfer rates and enhanced system scalability, vital for supporting high-volume, data-intensive applications. This longer cable provides the flexibility needed for efficient data center layout and organization, ensuring that storage arrays can be stationed optimally without being hindered by connectivity limitations. By integrating this cable, IT professionals can expect a robust, reliable storage network that readily supports the dynamic needs of modern business operations, ensuring continuous access to critical data.

You May Also Be Interested in

NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess