EN
  • EN
  • DE

HP JG928A - HPE OfficeConnect 1920 48G PoE+ (370W) Switch

Part No HP JG928A - HPE OfficeConnect 1920 48G PoE+ (370W) Switch
Manufacturer HP
Catalog Switch
Description HPE OfficeConnect 1920-48G-PoE+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413252-HP JG928A - HPE OfficeConnect 1920 48G PoE+ (370W) Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG928A - HPE OfficeConnect 1920 48G PoE+ (370W) Switch CAD Model

Description

The HP JG928A or HPE OfficeConnect 1920 48G PoE+ (370W) Switch is a smart-managed, fixed-configuration Gigabit Ethernet switch designed for small businesses and enterprises that need advanced features to manage their growing networks. With 48 Gigabit Ethernet ports and Power over Ethernet Plus (PoE+) capabilities, this switch can supply up to 370W of power to connected devices such as wireless access points, IP cameras, and VoIP phones, reducing the need for additional power supplies and cabling. It offers an intuitive web-based interface for setup and management, enabling users to prioritize traffic for optimized performance. Security features include Access Control Lists (ACLs), IEEE 802.1X network login, and VLANs for network segmentation. The 1920 Series also supports IPv6, ensuring future network expansion and compatibility. Its durability, comprehensive feature set, and energy efficiency make it an ideal solution for businesses looking to maximize their network productivity and reliability.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C3750X-12S-S
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-48P-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess