EN
  • EN
  • DE

HP JG553A - HPE X712 Back-to-Front Airflow High Volume FanTray

Part No HP JG553A - HPE X712 Back-to-Front Airflow High Volume FanTray
Manufacturer HP
Catalog Fan
Description HP X712 Back (power side) to Front (port side) Airflow High Volume Fan Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1407930-HP JG553A - HPE X712 Back-to-Front Airflow High Volume FanTray
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG553A - HPE X712 Back-to-Front Airflow High Volume FanTray CAD Model

Description

The HP JG553A is an essential asset for combatting thermal challenges within data center environments, ensuring that networking equipment operates within optimal temperature ranges. This HPE X712 High Volume Fan Tray is engineered to provide back-to-front airflow, facilitating efficient heat dissipation from critical network components. It is specifically designed for compatibility with select HPE networking products, maintaining their reliability and performance by preventing overheating. The fan tray's high-volume air movement capability is particularly advantageous in densely packed racks where heat accumulation can significantly impact equipment functionality and lifespan. By promoting proper airflow, this fan tray aids in maintaining a stable operating environment, which is crucial for minimizing the risk of thermal-induced performance throttling or hardware failure. Its installation and maintenance are streamlined, allowing for easy integration into existing network setups without significant downtime, making it a straightforward solution for improving thermal management in demanding data center conditions.

You May Also Be Interested in

CISCO
Cisco NXA-FAN-30CFM-F. Type: Fan, Material: Metal, Product colour: Blue
Need more? Email Us
CISCO
Nexus Fan Tray for Nexus 9504 chassis, Port-side I
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
CISCO
High Speed Fan Tray Spare for Catalyst 6513
Need more? Email Us
Dell
FAN PE1900 PE2900
Need more? Email Us
Dell
FAN R320 R420 R430
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
CISCO
Nexus 9K Fan 2, Port-side Exhaust
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess