EN
  • EN
  • DE

HP JD239C - HP FlexNetwork 7506 13U 6-slot Switch Chassis

Part No HP JD239C - HP FlexNetwork 7506 13U 6-slot Switch Chassis
Manufacturer HP
Catalog Chassis
Description Hewlett Packard Enterprise FlexNetwork 7506
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Chassis
Win Source Part Number 1405785-HP JD239C - HP FlexNetwork 7506 13U 6-slot Switch Chassis
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JD239C - HP FlexNetwork 7506 13U 6-slot Switch Chassis CAD Model

Description

The HP JD239C offers a similar level of excellence as the JD239B, tailored for the FlexNetwork 7506 series, embodying the principles of modularity and scalability in network design. This 13U, 6-slot switch chassis is a cornerstone for building powerful and flexible network infrastructures capable of adapting to changing organizational needs. It is specifically engineered for environments where space optimization and system reliability are critical, such as advanced data centers and complex enterprise networks. The chassis allows for the integration of a wide variety of networking modules, including high-density Ethernet, fiber optic, and power supply units, enabling a customized setup that can grow alongside your business. Its robust design ensures long-term durability, while its compatibility with a broad range of modules provides the versatility needed to support evolving network requirements.

You May Also Be Interested in

CISCO
Cisco MDS 9513 Chassis
Need more? Email Us
CISCO
Cisco Catalyst 6504 Enhanced
Need more? Email Us
CISCO
Cisco Catalyst 4507R-E 7-slot chassis
Need more? Email Us
CISCO
Cisco 7609
Need more? Email Us
CISCO
Cisco 7606 Chassis
Need more? Email Us
CISCO
UCS C240 M6 Rack w/o CPU, mem, drives, 2U 12 NVMe
Need more? Email Us
CISCO
Cisco ASR 9001
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess