EN
  • EN
  • DE

HP J9983A - HP OfficeConnect 1820 24G POE+ Switch

Part No HP J9983A - HP OfficeConnect 1820 24G POE+ Switch
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise 1820-24G-PoE+ (185W)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413241-HP J9983A - HP OfficeConnect 1820 24G POE+ Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9983A - HP OfficeConnect 1820 24G POE+ Switch CAD Model

Description

The HP J9983A, part of the HP OfficeConnect 1820 series, is a powerful networking solution designed for small to medium-sized businesses seeking a cost-effective yet robust way to manage their network. This 24-port Gigabit switch offers Power over Ethernet Plus (PoE+) capabilities across its 24 Gigabit ports, providing the flexibility to power wireless access points, security cameras, and other PoE-compatible devices directly through the network cables, thereby reducing the need for additional power supplies and enabling easier deployment of network devices. Moreover, it includes two additional SFP ports for fiber connectivity, which are ideal for establishing long-distance uplinks or connecting to other switches without sacrificing the base 10/100/1000T Ethernet ports. With an intuitive web-based interface, the HP J9983A simplifies network management, allowing for easy configuration, monitoring, and maintenance of the network. It supports essential features such as VLAN (Virtual Local Area Networks) for traffic segmentation, QoS (Quality of Service) to prioritize network traffic, and link aggregation to increase uplink bandwidth and provide redundancy. Its fanless design ensures quiet operation, making it suitable for office environments. Enhanced security features like access control lists (ACLs), IEEE 802.1X network access control, and SNMPv3 provide a secure network environment. This switch is an ideal choice for businesses looking to improve their network infrastructure with a solution that combines performance, flexibility, and ease of use.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco MDS 9124
Need more? Email Us
CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco 48 port Gigabit full PoE capable Enterprise level Layer 2 Managed switch
Need more? Email Us
Marvell Semiconductor, Inc.
TQFP-128 Telecom RoHS
Lowest to $43.6568
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess