EN
  • EN
  • DE

HP J9803A - HP 1810-24G v2 Switch

Part No HP J9803A - HP 1810-24G v2 Switch
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise ProCurve 1810-24G v2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413139-HP J9803A - HP 1810-24G v2 Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9803A - HP 1810-24G v2 Switch CAD Model

Description

The HP 1810-24G v2 Switch, model J9803A, is a smart-managed, fixed-configuration Gigabit Ethernet switch designed for small businesses looking for key features in an easy-to-administer solution. This switch comes with 24 gigabit Ethernet ports that support auto-negotiation for automatic connection at the highest common speed between switch and an end device. The HP 1810-24G v2 is also equipped with two dedicated SFP ports for fiber connectivity, making it an excellent option for businesses seeking to extend their network over longer distances. Doubling down on its commitment to ease of use, this switch features a web-based interface that offers an intuitive experience for network configuration, management, and monitoring without requiring extensive IT knowledge. The HP 1810-24G v2 emphasizes security through management VLAN for improved control. Additionally, it supports layer 2 switching features such as VLANs, link aggregation (trunking), and port mirroring—all critical for improving network performance and reliability. Energy efficiency is another pillar of this switch's design, offering features like Energy Efficient Ethernet (EEE) and idle-port power down to reduce operational costs. HP's reliability and performance are encapsulated in the HP 1810-24G v2, offering a solid solution for businesses looking to enhance their network infrastructure.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess