EN
  • EN
  • DE

HP J9580A - HP Power Supply E3800 X312

Part No HP J9580A - HP Power Supply E3800 X312
Manufacturer HP
Catalog Power Supply Units
Description Hewlett Packard Enterprise X312. Total power: 1000 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server. Product colour: Silver, Number of fans: 1 fan(s). Output voltage note: +54V DC1000W 100-240VAC to 54VDC Power Supply.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1411531-HP J9580A - HP Power Supply E3800 X312
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9580A - HP Power Supply E3800 X312 CAD Model

Description

The HP J9580A is a high-performance power supply unit designed specifically for the HP E3800 X312 series of switches. It delivers reliable and efficient power, ensuring that your network infrastructure operates seamlessly under various load conditions. This power supply is built to cater to the dynamic demands of modern business networks, providing the necessary power backup to maintain uninterrupted network services. The HP J9580A is engineered to support a wide range of HP networking devices, offering a versatile solution for businesses looking to enhance their network’s resilience and operational efficiency. With its advanced power management features, it helps in optimizing power usage, thereby reducing operational costs. The unit’s robust design and built-in protection mechanisms safeguard against overvoltage, under-voltage, and other power anomalies, ensuring the longevity and reliability of your network equipment. Whether you’re expanding your network or looking to replace an existing power supply, the HP J9580A offers an ideal blend of performance, reliability, and compatibility for your HP E3800 X312 series switches.

You May Also Be Interested in

Supermicro
Supermicro PWS-606P-1R
Need more? Email Us
Lenovo
Lenovo HE 80 Plus Platinum
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-1K28P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-920P-1R
Need more? Email Us
Supermicro
Supermicro PWS-2K22A-1R
Need more? Email Us
Lenovo
Rear to front PSU 770W - 7159 Switch
Need more? Email Us
Supermicro
Supermicro PWS-1K03A-1R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess