EN
  • EN
  • DE

HP J8765B - HP ProCurve Switch vl 24-Port 10/100-TX Module

Part No HP J8765B - HP ProCurve Switch vl 24-Port 10/100-TX Module
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise 24-port 10/100-TX vl Module. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1412964-HP J8765B - HP ProCurve Switch vl 24-Port 10/100-TX Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J8765B - HP ProCurve Switch vl 24-Port 10/100-TX Module CAD Model

Description

The HP J8765B, part of the HP ProCurve series, is a versatile 24-port 10/100-TX switch module designed for the adaptive needs of growing businesses. This module delivers high-performance, reliable connectivity and is engineered to fit into the modular HP ProCurve vl series switches. It offers an array of features including auto-sensing 10/100 Ethernet ports that automatically detect the optimal network speed, flow control for improving the performance of connected devices, and easy plug-and-play installation. The HP J8765B supports comprehensive network security and management features, making it an ideal solution for businesses seeking to enhance their network infrastructure with scalable, manageable, and secure connectivity options. Its robustness and flexibility make it suitable for a wide range of networking applications, from high-density deployments to more segmented network environments.

You May Also Be Interested in

CISCO
Cisco DS-C9132T-24PETK9 32P 32GbE FCoE -E Switch
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-S
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco SG300-10PP 10-portGigabit PoE+ Managed
Need more? Email Us
CISCO
Cisco Catalyst Switch Module 3110G for IBM BladeCe
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Catalyst 3560G-48PS-E IPS
Need more? Email Us
CISCO
CISCO SG300-28P SWITCH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess