EN
  • EN
  • DE

HP E7V95A - HP 10M MiniSAS HD Optical Cable for 3PAR

Part No HP E7V95A - HP 10M MiniSAS HD Optical Cable for 3PAR
Manufacturer HP
Catalog Cables
Description Hewlett Packard Enterprise E7V95A. Cable length: 10 m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1405527-HP E7V95A - HP 10M MiniSAS HD Optical Cable for 3PAR
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP E7V95A - HP 10M MiniSAS HD Optical Cable for 3PAR CAD Model

Description

The HP E7V95A is a high-quality, 10 meters long MiniSAS HD optical cable designed specifically for connecting HP 3PAR storage systems. This cable is engineered to facilitate high-speed data transmissions, ensuring optimal performance and reliability for your storage network. The use of MiniSAS HD connectors allows for a secure and stable connection between storage components, essential in maintaining the integrity and speed of data transfers. This optical cable is ideal for data centers and enterprise environments where long-distance connectivity between storage arrays and servers is required. With its 10-meter length, it provides flexibility in data center layout and organization, allowing for optimal placement of storage systems relative to servers and networking equipment. The optical nature of the cable ensures high data transfer rates free from electromagnetic interference (EMI), which is critical in environments with high electrical noise. The HP E7V95A MiniSAS HD optical cable is built to HP's high standards of quality and reliability, ensuring a durable and consistent connection that can support the demanding data workloads of modern enterprises. Whether expanding your storage capabilities or ensuring high-speed access to critical data, this optical cable provides a secure, reliable link that maximizes the performance of your HP 3PAR storage system.

You May Also Be Interested in

NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to QSFP Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess