EN
  • EN
  • DE

HP AM451A - HP DL980 G7 8SFF CTO Server

Part No HP AM451A - HP DL980 G7 8SFF CTO Server
Manufacturer HP
Catalog Server
Description Hewlett Packard Enterprise ProLiant DL980 G7 Configure-to-order ServerHP ProLiant DL980 G7, featuring HP's PREMA Architecture delivers the balanced scaling, self-healing resiliency and breakthrough efficiency needed to overcome the challenges of today's most demanding x86 compute environments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412027-HP AM451A - HP DL980 G7 8SFF CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AM451A - HP DL980 G7 8SFF CTO Server CAD Model

Description

The HP AM451A represents the pinnacle of HP's server technology, embodying the HP DL980 G7 8SFF CTO (Configure-To-Order) Server. This powerhouse is engineered for enterprise-grade applications, offering unparalleled performance, scalability, and reliability. It comes equipped with eight Small Form Factor (SFF) drive bays, providing ample storage options that can be tailored to meet the specific needs of any business. The DL980 G7 is designed to support multiple high-performance Intel Xeon processors, giving it the computational power required for intensive workloads, including large databases, virtualization environments, and complex analytical tasks. Furthermore, its advanced memory capabilities ensure rapid data access and processing, promoting efficiency and productivity across operations. The CTO model allows businesses to customize the server, selecting components that align with their performance requirements and budget. With its robust architecture, advanced security features, and comprehensive HP support, the DL980 G7 is an ideal choice for organizations looking to future-proof their IT infrastructure and support critical applications with a high degree of reliability and flexibility.

You May Also Be Interested in

Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
Lenovo System x3650 M5
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
M91p i5 2400 /4Gb/128SSD/MB/W7P-64
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess