EN
  • EN
  • DE

HP 882251-B21 - HP 100GB QSFP28 Transceiver for Synergy

Part No HP 882251-B21 - HP 100GB QSFP28 Transceiver for Synergy
Manufacturer HP
Catalog Sfp
Description HP 100GE/4x25GE/4x32GFC QSFP28 XCVR. SFP transceiver type: Fiber optic, Maximum data transfer rate: 100000 Mbit/s, Interface type: QSFP28. Width: 196.8 mm, Depth: 38.1 mm, Height: 95 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412231-HP 882251-B21 - HP 100GB QSFP28 Transceiver for Synergy
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 882251-B21 - HP 100GB QSFP28 Transceiver for Synergy CAD Model

Description

The HP 882251-B21 is a cutting-edge 100GB QSFP28 transceiver designed for use with HP Synergy systems. This transceiver module is designed to deliver high-density, high-speed networking capabilities to data centers and enterprise IT environments. It utilizes the QSFP28 form factor, which supports 100 Gigabit Ethernet connections, offering significant bandwidth improvements over previous generation technology. The transceiver is engineered for superior performance, reliability, and scalability, making it an ideal solution for demanding data workloads and applications that require high throughput and low latency. The HP 882251-B21 is compatible with a range of HP Synergy compute modules, ensuring seamless integration and interoperability within HP's modular computing infrastructure. This transceiver enables high-speed connections between computing nodes, storage systems, and external networks, facilitating efficient data transfer and communication within complex IT environments. Its advanced optical technology ensures robust signal integrity and performance over long distances, making it well-suited for large data centers. The HP 882251-B21 represents HP's commitment to providing advanced, high-quality networking components that support the evolving needs of modern businesses and data centers.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
Hewlett Packard Enterprise X130 10G SFP+ LC SR
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA2040
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HP 10GB Short Wave iSCSI SFP for MSA
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess