EN
  • EN
  • DE

HP 878413-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers

Part No HP 878413-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HPE 878413-001. Weight: 1 kg, Width: 110 mm, Depth: 915 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411911-HP 878413-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 878413-001 - HP 2U LFF Easy Install Rail kit for G8-G10 Servers CAD Model

Description

The HP 878413-001 - HP 2U LFF Easy Install Rail Kit is an essential accessory designed specifically for HP ProLiant Gen8 to Gen10 servers. This easy-to-install rail kit is engineered to provide a sturdy and reliable mounting solution for server racks, ensuring a secure and stable installation of your valuable server equipment. The kit includes two rails that facilitate the effortless sliding of your server into a standard 19-inch rack, simplifying maintenance and upgrade processes without the need for tools. Its construction adheres to HP's high-quality standards, featuring durable materials that can support large form factor (LFF) servers with ease. The rail kit's design not only enhances the physical security of your servers but also optimizes airflow around the equipment, helping to maintain optimal operating temperatures and improve overall system performance. With the HP 878413-001 rail kit, IT professionals can achieve an efficient, tidy, and scalable server environment that's ready to accommodate the demands of modern enterprise workloads.

You May Also Be Interested in

IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
Rack Mount Kit
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
Rail kit
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT - L52/D52
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
IBM v7000 Gen2+ CTR rail kit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess