EN
  • EN
  • DE

HP 819784-B21 - HP DL20 G9 2LFF Non-Hot Plug CTO Server

Part No HP 819784-B21 - HP DL20 G9 2LFF Non-Hot Plug CTO Server
Manufacturer HP
Catalog Server
Description HP DL20 G9 2LFF Non-Hot Plug CTO Server
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1412113-HP 819784-B21 - HP DL20 G9 2LFF Non-Hot Plug CTO Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 819784-B21 - HP DL20 G9 2LFF Non-Hot Plug CTO Server CAD Model

Description

The HP 819784-B21, part of the distinguished HP ProLiant DL20 Gen9 series, is a compact 1U rack server specifically designed to meet the needs of small to medium-sized businesses that require a blend of power, efficiency, and scalability in their infrastructure. Compact and cost-effective, this Configure-to-Order (CTO) server model carries the potential for custom configuration to tailor it according to specific workload demands. It supports 2 Large Form Factor (LFF) Non-Hot Plug drives, allowing for a less expensive storage solution which, while it may lack the hot-swap capability, offers ample storage capacity for various applications. This model is powered by Intel’s reliable processors, supporting a range of CPU options to provide the performance necessary for day-to-day operations, from simple web hosting to database management. Additionally, it facilitates efficient management and updating through HP’s Integrated Lights Out (iLO) technology, making it an economical yet potent server for growing business needs.

You May Also Be Interested in

Lenovo
Lenovo 7Z71CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
IBM System x 3850 X6
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
ThinkSystem SN550 - Configured to order
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us
Lenovo
IBM x3550 M4 - 8 x SFF Chassis
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess