EN
  • EN
  • DE

HP 782961-B21 - HPE 12W Smart Storage Battery for AMD G10 Servers

Part No HP 782961-B21 - HPE 12W Smart Storage Battery for AMD G10 Servers
Manufacturer HP
Catalog Battery
Description HPE P01365-B21
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405305-HP 782961-B21 - HPE 12W Smart Storage Battery for AMD G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 782961-B21 - HPE 12W Smart Storage Battery for AMD G10 Servers CAD Model

Description

The HP 782961-B21 represents a highly specialized 12W Smart Storage Battery, meticulously engineered for compatibility with AMD G10 server platforms. This smart storage battery is specifically designed to meet the power backup requirements of HPE's Smart Array controllers, ensuring smooth and uninterrupted storage operations. The integration of this battery into G10 servers facilitates reliable caching operations by providing crucial backup power, thereby keeping data intact during unforeseen power outages. This feature is essential for maintaining data integrity and preventing data loss. The compact design, coupled with a powerful 12W output, makes the HP 782961-B21 an indispensable component for businesses operating in environments where data security and continuous operation are paramount. It underscores HP's commitment to delivering innovative, reliable solutions that enhance data center efficiency and resilience.

You May Also Be Interested in

Dell
Battery Raid Controller MD32X0 MD32X0i
Need more? Email Us
Dell
DELL 7Wh 1-cell
Need more? Email Us
Dell
BATTERY Perc 6/i M610 M910
Need more? Email Us
Dell
BATTERY PERC H740
Need more? Email Us
Dell
Battery 11.1V SCV2000 SCV2020 SC4020
Need more? Email Us
Dell
Battery FS8600 FS7600 54C33
Need more? Email Us
Dell
BATTERY PERC 5/I 6/I
Need more? Email Us
Dell
LSI CacheVault Battery 13.5V 6.4F
Need more? Email Us
Dell
DELL FR463. Type: BatteryCompatible with - Dell PowerEdge: 1900 (Montreal EC), 1950 (Berlin), 2900 (Montreal HA), 2950 (London), 2970 (Bullion), 6850 R (Guadalupe 800T RoHS), 840 (St Louis), R200 (Helsinki), R900 (Catamount) - Dell PowerVault: DP600 / NF600 (Tomatina / Warrior)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess