EN
  • EN
  • DE

HP 752426-B21 - HP WS460c G9 2SFF CTO Blade Server

Part No HP 752426-B21 - HP WS460c G9 2SFF CTO Blade Server
Manufacturer HP
Catalog Blades
Description HP ProLiant WS460c Gen9 Configure-to-order Graphics Server BladeDo you need workstation-class high performance graphics? Do you need better end-user experience with virtual desktops? Would you like to gain the security and manageability benefits of a data center architecture?The HP ProLiant WS460c Gen9 Graphics Server Blade allows you to centralize your organization’s high-end desktop PCs and Workstations for more business efficient end-user computing infrastructure while delivering the same superior user experience.Assisted with workstation-class high-performance professional graphics hardware, the HP WS460c can be a single-user dedicated graphics server or host multiple users sharing resource through graphics virtualization.And with NVIDIA® GRID virtualization technology, right sizing the GPU performance to its user needs is a breeze through simple software configuration.HP ProLiant WS460c Gen9 is your business efficient and high-performance end-user computing platform delivering superior user experience from the data center.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Blades
Win Source Part Number 1405359-HP 752426-B21 - HP WS460c G9 2SFF CTO Blade Server
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 752426-B21 - HP WS460c G9 2SFF CTO Blade Server CAD Model

Description

The HP 752426-B21, known as the HP WS460c Gen9 2SFF CTO Blade Server, is engineered for optimal performance and flexibility to meet the evolving needs of businesses and large-scale data centers. This customizable-to-order (CTO) server allows organizations to tailor configurations to specific requirements, ensuring an efficient and cost-effective infrastructure solution. It is designed to fit into the HP BladeSystem c-Class enclosures, integrating seamlessly with HP's converged infrastructure ecosystem. The WS460c Gen9 supports up to two Intel Xeon E5-2600 v3 or v4 processors, delivering exceptional processing power that can handle demanding workloads with ease. It supports up to 2 small form factor (SFF) hot-pluggable hard disk drives or solid-state drives, providing flexibility in storage options. With up to 16 DIMM slots, it offers substantial memory capacity, supporting DDR4 memory modules for faster data processing and improved energy efficiency. The server includes a FlexibleLOM slot, providing network connectivity options that can be tailored to meet the bandwidth and fabric requirements of the organization. Additionally, it is designed with enhanced management capabilities using HP's Integrated Lights-Out (iLO) Management Engine, simplifying server setup, management, and monitoring, thereby reducing operational costs. The WS460c Gen9 is an ideal solution for environments requiring high-density computing with efficient power consumption and a reduced footprint, making it suitable for a wide range of applications from virtualization to high-performance computing.

You May Also Be Interested in

Dell
PowerEdge M520 2x2.5 JNYNG Ask for custom qoute
Need more? Email Us
Brocade
FC16-48
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-K1466-V200 - Fujitsu BX2560 M1 Server Blade
Need more? Email Us
Fujitsu Electronics America, Inc.
PRIMERGY BX620 S5 BLADE SERVER
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-K1561-V200 - PY BX2560 M2 Dual Server Blade
Need more? Email Us
CISCO
UCS B200 M4 w/o CPU, mem, drive bays, HDD, mezz (UPG)
Need more? Email Us
CISCO
Cisco UCS 5108 Blade Server Cabinet
Need more? Email Us
CISCO
UCS B200 M4 w/o CPU, mem, drive bays, HDD, mezz
Need more? Email Us
Brocade
Brocade 8 Port Core Blade
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess