EN
  • EN
  • DE

FUJITSU S26361-K1466-V200 - Fujitsu BX2560 M1 Server Blade

Part No FUJITSU S26361-K1466-V200 - Fujitsu BX2560 M1 Server Blade
Manufacturer Fujitsu Electronics America, Inc.
Catalog Blades
Description FUJITSU S26361-K1466-V200 - Fujitsu BX2560 M1 Server Blade
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Blades
Win Source Part Number 1401237-FUJITSU S26361-K1466-V200 - Fujitsu BX2560 M1 Server Blade
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-K1466-V200 - Fujitsu BX2560 M1 Server Blade CAD Model

Description

The FUJITSU S26361-K1466-V200, or the Fujitsu BX2560 M1 Server Blade, is a strategic tool in the armory of modern IT infrastructure, designed to cater to the vigorous demands of enterprise data centers with an emphasis on scalability, performance, and efficiency. This model capitalizes on the power of the Intel Xeon E5-2600 v3 family of processors, delivering enhanced performance capabilities for a wide array of enterprise applications. It supports a maximum of 512 GB of DDR4 memory across 16 DIMM slots, thereby offering substantial bandwidth and reduced energy consumption. The server blade offers diverse storage options, supporting both hot-plug SAS and SATA hard drives, as well as SSDs for optimal storage flexibility and performance. Connectivity is robust, featuring built-in dual 10 GbE LAN for high-speed networking. Its compact and energy-efficient design not only maximizes data center space but also reduces the overall operational costs with its advanced cooling and power management features. Integrated with Fujitsu's ServerView Suite, the BX2560 M1 provides comprehensive management functionalities enabling simplified server management tasks including deployment, monitoring, and maintenance. This server blade stands as an efficient, flexible, and powerful solution, ideal for businesses looking to enhance their computing infrastructure to meet the increasingly complex requirements of modern workloads and applications.

You May Also Be Interested in

Brocade
Brocade DCX CP8 Control Processor
Need more? Email Us
HP
HP WS460c G8 Double-Width Expansion Blade Server
Need more? Email Us
CISCO
UCS B200 M4 w/o CPU, mem, drive bays, HDD, mezz (UPG)
Need more? Email Us
HP
HPE ProLiant BL460c Driveless Configure-to-order BladeWith features equal to standard 1U rack mount servers, the 2 processor, dual-core or quad-core BL460c combines power-efficient compute power, and high density with expanded memory and I/O for maximum performance
Need more? Email Us
Brocade
Brocade 32 Port Blade
Need more? Email Us
HP
HP BL620c G7 CTO Blade Server
Need more? Email Us
Brocade
BROCADE FC8-48 BLADE
Need more? Email Us
CISCO
Cisco UCS B200 M3
Need more? Email Us
CISCO
Cisco UCS B200 M1 Blade Server without CPU. memory
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess