EN
  • EN
  • DE

HP 744113-001 - HP 1U Cable Management Arm for G8-G10 Servers

Part No HP 744113-001 - HP 1U Cable Management Arm for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 1U Cable Management Arm for G8-G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411898-HP 744113-001 - HP 1U Cable Management Arm for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 744113-001 - HP 1U Cable Management Arm for G8-G10 Servers CAD Model

Description

The HP 744113-001 is a meticulously designed Cable Management Arm, crafted to complement 1U servers from HP's Gen8 through Gen10 series. This accessory is pivotal for organizing and securing cables connected to servers, ensuring a neat, structured, and unobstructed operating environment within server racks. It plays a critical role in minimizing the risk of accidental disconnections and cable damage during server access, thus maintaining uninterrupted service and performance. The cable management arm facilitates optimal airflow by preventing cable tangles that can obstruct ventilation paths, a crucial factor in preserving server health and efficiency. Its compatibility with HP's 1U server models underlines the company's holistic approach to infrastructure management, integrating seamlessly with existing systems for a tidy and efficient rack setup. Constructed with durability and flexibility in mind, the HP 744113-001 enables smooth, full-range motion of the server drawer, allowing easy access for maintenance without compromising cable integrity or server connectivity. Implementing this solution empowers IT administrators with enhanced operational reliability and system aesthetics, crucial for modern data center management.

You May Also Be Interested in

IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM FlashSystem V9000 Control Enclosure rails
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
nSeries rails
Need more? Email Us
IBM
2498-B24/24E rail kit
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess