EN
  • EN
  • DE

HP 720865-B21 - HP 2U Cable Management Arm for Ball Bearing Rails

Part No HP 720865-B21 - HP 2U Cable Management Arm for Ball Bearing Rails
Manufacturer HP
Catalog Rack Options
Description HP 2U Cable Management Arm for Ball Bearing Rail KitHP ProLiant Cable Management Arm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411852-HP 720865-B21 - HP 2U Cable Management Arm for Ball Bearing Rails
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 720865-B21 - HP 2U Cable Management Arm for Ball Bearing Rails CAD Model

Description

The HP 720865-B21 is a 2U Cable Management Arm designed to complement the HP ball bearing rail kits for ProLiant Gen8 to Gen10 servers. This accessory is essential for organizing and managing the cables associated with your server, ensuring a neat and orderly server environment. By effectively managing the cables, it not only improves airflow and cooling efficiency within the rack but also facilitates easier access for maintenance and upgrades by minimizing cable clutter. Its compatibility with ball bearing rails ensures a seamless fit and function, enhancing the overall functionality and maintenance convenience of your server setup. With its sturdy construction and smart design, the HP 2U Cable Management Arm is a must-have for IT administrators looking to maintain an organized, efficient, and safe data center or server room.

You May Also Be Interested in

IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM DS3512 rails
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us
IBM
DS3000 rail set
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess