EN
  • EN
  • DE

HP 708049-001 - HP BLC 4GB FC Pass Thru Module

Part No HP 708049-001 - HP BLC 4GB FC Pass Thru Module
Manufacturer HP
Catalog Network Cards
Description HP BLC 4GB FC Pass Thru Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411446-HP 708049-001 - HP BLC 4GB FC Pass Thru Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 708049-001 - HP BLC 4GB FC Pass Thru Module CAD Model

Description

The HP 708049-001 is a BLC 4GB Fiber Channel (FC) Pass-Thru Module engineered to enhance the connectivity and storage access flexibility within HP BladeSystem c-Class enclosures. This module provides an uncomplicated, non-blocking, one-to-one connection between the blade server and the SAN, ensuring high-speed data transfer rates that are essential for storage-intensive applications and environments. Operating at a bandwidth of 4 Gbps, it is designed to accommodate the demands of environments where rapid access to storage resources is a critical component of operational efficiency and application performance. With its pass-thru design, this module simplifies SAN connectivity by directly passing Fiber Channel signals between the blade servers and the external SAN switches. This straightforward approach reduces latency and eliminates the need for complex setup or configuration, making it an ideal solution for businesses seeking to streamline their storage infrastructure. The HP 708049-001 supports up to 16 connections, allowing each blade server in the enclosure direct access to the SAN, enhancing storage availability and performance. It is compatible with a wide range of HP BladeSystem servers, providing a flexible and scalable storage networking solution that can grow with your business. For organizations looking to optimize their server-to-SAN communication without compromising speed or reliability, the HP BLC 4GB FC Pass-Thru Module is a compelling choice, offering straightforward integration and superior performance in handling storage traffic.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Fujitsu S26361-F5580-E202
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEI210T1G1P20 - Single Port Ethernet Server Adapter Intel I210-T1 (G1)
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu InfiniBand HCA 40Gb 1-port QDR-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F4610-L304 - PLAN CP I350-T4 4x 1000BASE-T OCPV3
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess