EN
  • EN
  • DE

HP 692981-001 - HP Railkit for 3PAR 7000 2U Enclosure

Part No HP 692981-001 - HP Railkit for 3PAR 7000 2U Enclosure
Manufacturer HP
Catalog Rack Options
Description HP Railkit for 3PAR 7000 2U Enclosure
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411809-HP 692981-001 - HP Railkit for 3PAR 7000 2U Enclosure
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 692981-001 - HP Railkit for 3PAR 7000 2U Enclosure CAD Model

Description

The HP 692981-001 is a specially designed rail kit for the 3PAR 7000 series 2U enclosure. It facilitates the secure and efficient mounting of the enclosure into standard server racks, ensuring a stable setup in data center environments. The kit includes all necessary components for a full installation, including sliding rails with a locking mechanism for safe and easy access to the enclosure. This rail kit is built to HP’s high standards of durability and compatibility, ensuring a perfect fit and optimal support for the 3PAR 7000 series storage systems. By enabling a seamless integration into existing rack space, the HP 692981-001 rail kit is essential for businesses looking to expand their storage capacity with minimum hassle.

You May Also Be Interested in

IBM
IBM FlashSystem 5000 SFF EXP rails
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
Rail-Kit for 1U Multi-Media Enclosure
Need more? Email Us
IBM
DS4700 / DS5020 rail set
Need more? Email Us
IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
DS3500 rails
Need more? Email Us
IBM
RACK MOUNT KIT
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM DS4000 rails
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess