EN
  • EN
  • DE

HP 684210-B21 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter

Part No HP 684210-B21 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter
Manufacturer HP
Catalog Network Cards
Description Hewlett Packard Enterprise Ethernet 10Gb 2-port 530FLR-SFP+ FIO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411473-HP 684210-B21 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 684210-B21 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter CAD Model

Description

The HP 684210-B21 Ethernet Adapter represents a leap forward in network performance and scalability for HP servers. This dual-port 10Gb Ethernet adapter features the cutting-edge FlexLOM (Flexible LOM) form factor, which provides high-speed connectivity and bandwidth for enterprise data centers and high-performance computing environments. Operating over SFP+ connections, it enables direct attach copper or fiber connections, offering flexibility for various network setups and distances. The 530FLRSFP+ adapter is designed for efficiency, supporting advanced network services such as VLAN tagging, adaptive load balancing, TCP offloading, and virtual machine device queues (VMDq), which optimize network traffic and improve VM performance. It is an integral component for creating high-density, multi-gigabit networks, facilitating rapid data transfers, enhanced data security, and improved server-to-server communication. Its low latency and high throughput capabilities make it an ideal solution for environments running data-intensive applications, virtualization, storage access, and database operations. The 684210-B21 is also energy-efficient, reducing power consumption while maintaining high-performance network connectivity. This adapter is compatible with a wide range of HP servers, offering a seamless and cost-effective upgrade path for businesses looking to enhance their network infrastructure.

You May Also Be Interested in

HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess