EN
  • EN
  • DE

HP 668943-B21 - HP 30cm Capacitor Battery Pack for G8 Cache Kits

Part No HP 668943-B21 - HP 30cm Capacitor Battery Pack for G8 Cache Kits
Manufacturer HP
Catalog Battery
Description HP 12in Super Capacity Option for Smart Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1405300-HP 668943-B21 - HP 30cm Capacitor Battery Pack for G8 Cache Kits
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 668943-B21 - HP 30cm Capacitor Battery Pack for G8 Cache Kits CAD Model

Description

The HP 668943-B21 is a 30cm Capacitor Battery Pack designed to support G8 Cache Kits, offering a reliable power backup solution for HP server memory cache. This capacitor battery pack is specifically engineered to maintain cache data integrity, ensuring that in the event of a power failure, all cached data is safely retained until the power is restored and it can be written to the permanent storage devices. Ideal for use in HP ProLiant G8 servers, this battery pack helps in enhancing overall system reliability and performance, especially in mission-critical environments where data loss or corruption cannot be afforded. By maintaining cache coherency and speeding up data access times, this HP Capacitor Battery Pack is an essential component for servers running applications that demand high levels of data integrity and availability. Its 30cm cable allows for flexible installation options within the server chassis, making it a versatile choice for system builders and IT professionals tasked with maintaining HP G8 server infrastructure.

You May Also Be Interested in

Panasonic
Coin Cell Battery CR Coin 140mAH 3V
Lowest to $1.4338
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
EMC
EMC Battery DATADOMAIN dd640/dd670
Need more? Email Us
Seiko Instruments
Electronic Battery Reflow Recharge Bat RTC/SRAM Backup
Lowest to $0.5014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess