EN
  • EN
  • DE

LENOVO 69Y1893 - Intel Xeon Processor E7-4870 10C 2.40GHz 30MB Cache 130w

Part No LENOVO 69Y1893 - Intel Xeon Processor E7-4870 10C 2.40GHz 30MB Cache 130w
Manufacturer Lenovo
Catalog CPU
Description IBM Xeon E7-4870
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1425917-LENOVO 69Y1893 - Intel Xeon Processor E7-4870 10C 2.40GHz 30MB Cache 130w
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 69Y1893 - Intel Xeon Processor E7-4870 10C 2.40GHz 30MB Cache 130w CAD Model

Description

The LENOVO 69Y1893 is powered by the Intel Xeon Processor E7-4870, a high-end CPU designed for critical enterprise applications that require the utmost in processing power, reliability, and scalability. This processor boasts 10 cores and 20 threads, operating at a base clock speed of 2.40GHz, making it ideal for handling demanding workloads in virtualized environments, database processing, and large-scale business analytics. The substantial 30MB cache size enhances performance by minimizing the time needed to access frequently used data. With a 130W TDP, the E7-4870 is engineered to deliver sustained performance while maintaining energy efficiency in dense server configurations. It supports Intel's Hyper-Threading, Turbo Boost, and Virtualization technologies, enabling dynamic scalability and improved resource management. The E7-4870 is also compatible with Intel's Trusted Execution Technology, providing enhanced security capabilities for data protection. Designed for use in multi-socket server platforms, the LENOVO 69Y1893 with the Intel Xeon Processor E7-4870 is a superb choice for businesses that demand peak performance and reliability for their mission-critical systems.

You May Also Be Interested in

Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess