EN
  • EN
  • DE

HP 652296-001 - HP 9.5mm SATA DVD-ROM drive (no cables)

Part No HP 652296-001 - HP 9.5mm SATA DVD-ROM drive (no cables)
Manufacturer HP
Catalog Spare Parts
Description Hewlett Packard Enterprise 652296-001. Product colour: Black. Optical drive type: DVD-ROM, Interface: Serial ATA, Compatible products: ProLiant DL320e Gen8, ProLiant DL360e Gen8, ProLiant DL360p Gen8. CD read speed: 24x, DVD-ROM read speed: 8x. Width: 130 mm, Depth: 132 mm, Height: 9.5 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1412429-HP 652296-001 - HP 9.5mm SATA DVD-ROM drive (no cables)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 652296-001 - HP 9.5mm SATA DVD-ROM drive (no cables) CAD Model

Description

The HP 652296-001 9.5mm SATA DVD-ROM drive represents a streamlined solution for reading DVD and CD media in HP computing systems. This optical drive is specifically designed for users who need to access data or multimedia content from DVDs and CDs but do not require writing capabilities. Its 9.5mm slim design is ideal for fitting into tight spaces, making it a perfect choice for small form factor PCs and slim-profile servers and workstations where space is at a premium. Despite its compact size, the drive offers robust performance and reliability, connecting via the SATA interface for fast and efficient data transfer rates. Note that this model comes without cables, offering flexibility for users who may already have the necessary connections or prefer to choose specific cable types. The HP 652296-001 is an excellent option for enhancing system capabilities with DVD-ROM functionality, catering to various professional, educational, and entertainment needs.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess