EN
  • EN
  • DE

HP 651089-001 - HP 1U Cable Management Arm for G8-G10 Servers

Part No HP 651089-001 - HP 1U Cable Management Arm for G8-G10 Servers
Manufacturer HP
Catalog Rack Options
Description HP 1U Cable Management Arm for G8-G10 Servers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1411855-HP 651089-001 - HP 1U Cable Management Arm for G8-G10 Servers
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 651089-001 - HP 1U Cable Management Arm for G8-G10 Servers CAD Model

Description

The HP 651089-001 is a 1U Cable Management Arm designed to enhance cable management in server racks, specifically compatible with HP Gen8 to Gen10 servers. This accessory helps organize and secure cables, preventing accidental disconnections and minimizing clutter. By facilitating improved airflow and reducing potential cable stress, it ensures that your server environment remains tidy and functional. The design of the cable management arm allows for it to be easily mounted onto the server, and its flexibility supports a wide range of motion, making server maintenance and cable modifications more manageable. It's an ideal solution for data centers and IT environments looking to optimize their cable organization and maintain a neat, efficient workspace.

You May Also Be Interested in

IBM
IBM LTO FIBRE DRIVE MTG KIT
Need more? Email Us
IBM
Single Phase Side Mount PDU
Need more? Email Us
IBM
IBM 2U Rack Mount Option
Need more? Email Us
IBM
IBM v5000 HD LFF EXP rails
Need more? Email Us
IBM
IBM V5010 CTR rails
Need more? Email Us
IBM
5U x 24D Tower-to-Rack Kit
Need more? Email Us
IBM
IBM 3592 DRIVE MOUNTING L22/D
Need more? Email Us
IBM
5U RACK MOUNT OPTION
Need more? Email Us
IBM
IBM DS4800/DS5000 Mounting Rail Kit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess