EN
  • EN
  • DE

HP 647581-B21 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter

Part No HP 647581-B21 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter
Manufacturer HP
Catalog Network Cards
Description Hewlett Packard Enterprise Ethernet 10Gb 2-port 530FLR-SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411476-HP 647581-B21 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 647581-B21 - HP 530FLRSFP+ 10Gb 2-Port FlexLOM Ethernet Adapter CAD Model

Description

The HP 647581-B21 represents an enterprise-class networking solution in the form of the 530FLR-SFP+ 10Gb 2-Port FlexLOM Ethernet Adapter, offering superior bandwidth and connectivity for demanding data centers and sophisticated enterprise operations. This Ethernet adapter is specifically designed to deliver high levels of networking performance, with dual 10 Gigabit Ethernet ports capable of facilitating rapid data transfers, high-density server virtualization, and network traffic aggregation. Its compatibility with SFP+ transceivers permits a versatile range of connectivity options, from short-reach direct attach cables to long-reach optical modules, accommodating diverse network architectures and distances. Featuring HP’s innovative FlexLOM technology, the adapter seamlessly integrates into compatible HP ProLiant Gen8 and Gen9 server models, optimizing PCI Express slot utilization and providing a cost-effective way to scale network performance as needed. The 530FLR-SFP+ includes advanced features like TCP/IP offload engine (TOE), hardware VLAN tagging, and jumbo frames support to enhance network efficiency, reduce CPU load on the host server, and ensure smooth data flow across the network. Its energy-efficient design and advanced management capabilities make it an environmentally friendly and administratively convenient solution for upgrading network infrastructure to meet the throughput requirements of modern enterprise applications, cloud computing, and data storage systems.

You May Also Be Interested in

HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess