EN
  • EN
  • DE

HP 624592-001 - HP SATA DVD-RW JB Optical Drive

Part No HP 624592-001 - HP SATA DVD-RW JB Optical Drive
Manufacturer HP
Catalog Spare Parts
Description Hewlett Packard Enterprise 624592-001. Product colour: Black. Optical drive type: DVD-RW, Interface: Serial ATA, Compatible products: ProLiant ML310e Gen8, ProLiant ML350e Gen8, ProLiant ML350p Gen8, ProLiant MicroServer. Weight: 665 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1412319-HP 624592-001 - HP SATA DVD-RW JB Optical Drive
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 624592-001 - HP SATA DVD-RW JB Optical Drive CAD Model

Description

The HP 624592-001 is a robust SATA DVD-RW JB optical drive designed to offer both read and write capabilities for CD and DVD media within HP server environments. This versatile drive enables users to not only access content from CDs and DVDs but also to create their own media for software distribution, backups, and data storage purposes. Its compatibility with HP servers through SATA connectivity ensures seamless integration and high-speed data transfers, enhancing the efficiency of server operations. The half-height form factor of the drive is particularly suited to the compact dimensions of server racks, allowing for optimal space utilization without sacrificing performance. Manufactured to meet HP's stringent quality and reliability standards, the 624592-001 drive undergoes exhaustive testing procedures to ensure it can withstand the rigorous demands of data center operations. It supports a wide range of CD and DVD formats, offering flexibility for various media-related tasks. Easy to install and backed by HP's commitment to quality, the HP 624592-001 SATA DVD-RW JB optical drive is an essential addition to any HP server setup, providing a reliable solution for media creation and consumption.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
TFM Unit PRAID EP420I TFM w/ FBU
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB 2PT FC82E MEZZ BX920 S2
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F3325-R2 - DAT160 DDS-6 USB Streamer (Rev. 2) (Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Primergy 2.5in caddy for S6/S7/s8
Need more? Email Us
Fujitsu Electronics America, Inc.
12 x 2.5-inch HDD SAS Backplane
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SMXSU-208GB-BL - Ultra Slimline DVD-Writer
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU FUJ:CA07781-D020 - DX60 S3 DIMM 2GB
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU SNPA3C40053093 - Mounting Frame for Slimline Optical Drive
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU NECAD-7760H-BL - Multi Format Slimline DVD Writer Sony Optiarc AD-7760H-BL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess