EN
  • EN
  • DE

HP 593743-001-LOW - HP NC365T 1Gb 4-Port PCI Ethernet Adapter (LP)

Part No HP 593743-001-LOW - HP NC365T 1Gb 4-Port PCI Ethernet Adapter (LP)
Manufacturer HP
Catalog Adapters
Description HP NC365T 1Gb 4-Port PCI Ethernet Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405108-HP 593743-001-LOW - HP NC365T 1Gb 4-Port PCI Ethernet Adapter (LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 593743-001-LOW - HP NC365T 1Gb 4-Port PCI Ethernet Adapter (LP) CAD Model

Description

The HP NC365T 1Gb 4-Port PCI Ethernet Adapter, model number 593743-001-LOW, is a high-performance, low-profile network interface card designed for HP ProLiant servers. This adapter offers four Ethernet ports, each capable of handling speeds up to 1 Gbps, making it an ideal choice for environments requiring high levels of data transmission and network flexibility. The NC365T supports various network protocols, ensuring compatibility with multiple operating systems and network infrastructures. Its low profile design allows it to fit into a wide range of server slots, maximizing compatibility across different server models. The adapter also features integrated hardware acceleration capabilities to offload tasks from the server's CPU, improving overall system performance and efficiency. Additionally, it supports advanced networking features such as VLAN tagging, Jumbo Frames, and load balancing, allowing for more efficient network configuration and management. The inclusion of HP's advanced server features, like teaming and failover, provides increased network reliability and uptime. The HP NC365T is an excellent choice for businesses looking to upgrade their network infrastructure, providing high-speed connectivity, advanced features, and reliability.

You May Also Be Interested in

Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess