EN
  • EN
  • DE

HP 487655-B21 - HP 10GBE SFP+ TO SFP+ 3M DAC Cable

Part No HP 487655-B21 - HP 10GBE SFP+ TO SFP+ 3M DAC Cable
Manufacturer HP
Catalog Cables
Description HPE 487655-B21. Cable length: 3 mHP BladeSystem c-Class Small Form-Factor Pluggable 3m 10GbE Copper Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1405740-HP 487655-B21 - HP 10GBE SFP+ TO SFP+ 3M DAC Cable
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 487655-B21 - HP 10GBE SFP+ TO SFP+ 3M DAC Cable CAD Model

Description

The HP 487655-B21 is a 10 Gigabit Ethernet (10GbE) SFP+ to SFP+ 3-meter Direct Attach Copper (DAC) Cable, designed to provide high-speed, reliable connectivity between networking equipment. This cable is an ideal solution for connecting HP ProLiant servers to switches, routers, or network interfaces that support 10GbE and have SFP+ ports. The DAC cable is a cost-effective alternative to fiber optic cables, offering the advantage of lower latency and reduced power consumption, which is crucial in high-performance computing environments. The 3-meter length provides flexibility in connecting devices at a distance that is typical within rack configurations in data centers. Its plug-and-play nature simplifies the installation process, allowing immediate improvement of network throughput and bandwidth without the need for transceivers. Crafted with durability in mind, the HP 487655-B21 is built to withstand the rigors of a demanding data center environment, ensuring a reliable connection that maintains the integrity and security of data transmission. This cable is an essential component for network architects and IT professionals who demand high-speed, low-latency connections for their critical network infrastructure.

You May Also Be Interested in

Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess