EN
  • EN
  • DE

260W 4GB

Part No 260W 4GB
Manufacturer HP
Catalog Memory Cards
Description 4GB USB2.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461093-260W 4GB
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian 260W 4GB CAD Model

Description

The 260W 4GB USB Flash Drive, coming from the reputable HP Retail, offers an exceptional storage solution that combines practicality with performance. This device provides 4GB of digital space, making it a convenient option for storing a wide variety of data, from important documents to personal media. With its USB2.0 compatibility, the 260W guarantees high-speed data transfers and universal compatibility with most devices, ensuring users can manage and access their files with ease across different platforms. Its designers focused on creating a robust and stylish design that can withstand the rigors of daily use while maintaining a sleek appearance. The 260W's compact size and durable outer shell make it an excellent choice for those who value both efficiency and durability in their digital storage solutions. Manufactured by HP Retail, it reflects the brand's commitment to providing high-quality and reliable products, ensuring that users receive a flash drive that not only meets but exceeds their storage needs.

You May Also Be Interested in

Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Swissbit NA Inc.
MEM CARD SD 512MB 10 UHS 1 SLC
Need more? Email Us
Kingston
EMMC 5.1 (HS400) 153B 16GB -25C
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Flexxon Pte Ltd
SD 4GB
Need more? Email Us
Apacer
MEM CARD COMPACTFLASH 32GB SLC
Need more? Email Us
4D Systems Pty Ltd
MEMORY CARD SDHC 4GB 10 UHS 1
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess