EN
  • EN
  • DE

E3SB26.0000F12E11

Part No E3SB26.0000F12E11
Manufacturer Hosonic Electronic Co., Ltd
Catalog OEM Parts (C - E)
Description SMT Crystal 26.00MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Frequency 26 MHz
Frequency Stability 10 ppm
Frequency Tolerance 0.001 %
Height 650 µm
Lead Free Yes
Length 3.2 mm
Load Capacitance 12 pF
Maximum Operating Temperature 70 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 4
RoHS Compliant
Series Resistance 50 Ω
Width 2.5 mm
Win Source Part Number 1056659-E3SB26.0000F12E11
Categories OEM Parts(C-E)
Manufacturer Hosonic Electronic Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E3SB26.0000F12E11 CAD Model

Description

The E3SB26.0000F12E11 is a surface mount crystal oscillator from Hosonic Electronic Co., Ltd.

  • Frequency: 26MHz
  • Frequency Stability: 10ppm
  • Frequency Tolerance: 0.001%
  • Series Resistance: 50Ω
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Package: 4-pin SMD/SMT
  • Dimensions: 3.2mm x 2.5mm x 650μm
  • Maximum Operating Temperature: 70°C
  • Minimum Operating Temperature: -20°C
  • Supply and Demand: Shortage

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess