EN
  • EN
  • DE

HF92F-024D-2A12F(257)

Part No HF92F-024D-2A12F(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF92F Series 30 A DPST 24 V PCB Miniature Intermediate Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062629-HF92F-024D-2A12F(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF92F-024D-2A12F(257) CAD Model

Description

The HongFa HF92F-024D-2A12F(257) is a miniature high-power relay suitable for various industrial and commercial applications. It is designed for switching relatively high currents and voltages while maintaining a compact form factor.

Applications:

  • Power control systems: Used for switching power circuits in industrial machinery.
  • Motor control: Implemented for controlling electric motors in various applications.
  • Lighting control: Suitable for switching lighting circuits in commercial and residential buildings.
  • HVAC systems: Employed in heating, ventilation, and air conditioning systems for controlling various components.
  • Renewable energy systems: Used in solar inverters and wind turbine control systems.

Features:

  • High switching capacity: Capable of handling significant current and voltage loads.
  • Compact size: Miniature design allows for high-density mounting.
  • High insulation resistance: Ensures electrical isolation between coil and contacts.
  • Sealed construction: Provides protection against dust and moisture.
  • Long life: Designed for extended operational lifespan.

Benefits:

  • Reliable performance: Ensures consistent and dependable switching even under high loads.
  • Space-saving design: Facilitates integration into compact devices and systems.
  • Enhanced safety: High insulation resistance provides protection against electrical hazards.
  • Durability: Withstands harsh environmental conditions.
  • Extended service life: Minimizes maintenance and replacement costs.

Additional Details:

The HF92F series relays are available with various coil voltages and contact configurations. The '024D' in the part number indicates a 24VDC coil voltage. The 2A12F likely defines the contact arrangement (2 Form A) and other internal characteristics. The (257) is most likely a production or lot number.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9985 $62.9895
16+ $7.3835 $118.1360
25+ $7.1527 $178.8175
34+ $6.9219 $235.3446
44+ $6.6913 $294.4172
58+ $5.9991 $347.9478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess