EN
  • EN
  • DE

HF49FD/024-1H12(257)

Part No HF49FD/024-1H12(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF49FD Series SPST 24 V 5 A Through Hole Miniature Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1062614-HF49FD/024-1H12(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF49FD/024-1H12(257) CAD Model

Description

The HF49FD/024-1H12(257) is a miniature electromagnetic relay manufactured by HongFa. This relay is designed for a wide range of applications where reliable switching and compact size are critical. It features a low coil power consumption and high insulation strength.

Applications

  • Telecommunications equipment
  • Office automation equipment
  • Household appliances
  • Industrial control systems
  • Security systems

Features

  • Miniature size: Allows for high-density mounting on PCBs.
  • High contact capacity: Capable of handling moderate current and voltage loads.
  • Low coil power consumption: Reduces energy consumption and heat generation.
  • High insulation strength: Provides electrical isolation between coil and contacts.
  • Sealed construction: Offers protection against dust and moisture.

Benefits

  • Reliable switching performance: Ensures consistent and dependable operation.
  • Compact design: Saves valuable board space.
  • Energy efficient: Minimizes power consumption.
  • Long lifespan: Provides extended service life.
  • Environmentally friendly: RoHS compliant.

Additional Details

Coil Voltage: 24VDC

Contact Form: 1 Form A (SPST-NO)

Contact Rating: The contact rating varies depending on the load type (resistive, inductive). Please consult the datasheet for specific values.

Coil Resistance: Please consult the datasheet for specific values.

Operating Temperature: Typically -40°C to +85°C, but refer to the datasheet for the exact range.

This relay is often used in applications where a small, reliable, and energy-efficient switching solution is needed. Its robust construction and wide operating temperature range make it suitable for various industrial and commercial environments. Always refer to the official datasheet for complete and accurate specifications before use.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess